OKW Enclosures, Inc.
General Purpose Enclosures
B1070365
Description
OKW B1070365 Enclosure
Request a Quote
Email Supplier
Description
OKW B1070365 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2137205 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.64 inch (194 mm)
|
|
Width
|
4.53 inch (115 mm)
|
|
Depth
|
2.68 inch (68 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular; Slanted
Length
11.42 inch (290 mm)
Width
7.87 inch (200 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Material
Nylon
NEMA Rating
NEMA Enclosures
View Details