Enclosure, polycarbonate, with tinted transparent cover and metric knockouts, 182 x 180 x 137 mm (7.17 x 7.09 x 5.39 in), rated IP66 and NEMA Type 4X and 12/12K, operating temperature range from -40°C to 120°C, UL recognized, with polyurethane gasket.
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
PC1818-13f-tm, 182x180x137mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 138-013 | 138-013 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 7.17 inch (182 mm) | |
| Width | 7.09 inch (180 mm) | |
| Depth | 5.39 inch (137 mm) |