O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly D-3002-1

Description
ONE PIECE PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL 4-1/2 INCH DIA X 2-7/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 2 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION D MODEL
Datasheet
Description
ONE PIECE PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL 4-1/2 INCH DIA X 2-7/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 2 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - D-3002-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
D-3002-1
Flexible Cord/Cable Support Wedging Assembly D-3002-1
ONE PIECE PLUG, SPLIT TYPE MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL 4-1/2 INCH DIA X 2-7/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 2 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION D MODEL
  • ONE PIECE PLUG, SPLIT TYPE
  • MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL
  • 4-1/2 INCH DIA X 2-7/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 2 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 3 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • KNURLED/TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • D MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number D-3002-1
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Cloth; Stainless Steel; MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824020 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200127 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.480 inch (12.2 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details