MOCAP LLC Silicone Rubber Tapered Plugs MSP2.000/2.469

Description
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Request a Quote
Description
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Tapered Plugs - MSP2.000/2.469 - MOCAP LLC
Park Hills, MO, United States
Silicone Rubber Tapered Plugs
MSP2.000/2.469
Silicone Rubber Tapered Plugs MSP2.000/2.469
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
  • Material: Silicone
  • Tapered Design Allows for Masking of Various Hole Diameters
  • Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MSP2.000/2.469
Product Name Silicone Rubber Tapered Plugs
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Hollow Tapered Plugs - MHSP1.881/2.198 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
General Purpose Plugs for Unified/Straight Threads - GPU0750-16 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4094 inch (10.4 mm)
Material Polypropylene (PP)
View Details
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP210 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Washer Plugs - MEWP12 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
View Details