Atkore International Channel Conduit/Cable Clamp PS 1000 AS 3/4

Description
EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE SERIES PS 1000 MODEL
Datasheet
Description
EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE SERIES PS 1000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 1000 AS 3/4 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 AS 3/4
Channel Conduit/Cable Clamp PS 1000 AS 3/4
EMT CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2-PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE SERIES PS 1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 3/4 INCH TRADE SIZE
  • SERIES PS 1000 MODEL
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 1000 AS 3/4 - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 1000 AS 3/4
Channel Conduit/Cable Clamp PS 1000 AS 3/4
EMT CONDUIT TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 400 LB LOAD RATING 3/4 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1000 MODEL
  • EMT CONDUIT TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 400 LB LOAD RATING
  • 3/4 INCH TRADE SIZE
  • POWER-STRUT[R] BRAND
  • PS1000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 1000 AS 3/4
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Horizontal Clamp Type 44 - 44 42 .. - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details
Rigid/EMT Conduit Strap - CI1206 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details