O-Z/Gedney Flexible Cord/Cable Connector CGA-50-250

Description
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-5/16 INCH DIA X 1-13/16 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.188 TO 0.25 INCH CORD SIZE THROAT INNER DIAMETER 0.58 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
Datasheet
Description
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-5/16 INCH DIA X 1-13/16 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.188 TO 0.25 INCH CORD SIZE THROAT INNER DIAMETER 0.58 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CGA-50-250 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
CGA-50-250
Flexible Cord/Cable Connector CGA-50-250
STRAIGHT MALE TYPE COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL 1-5/16 INCH DIA X 1-13/16 INCH L SIZE UL 514B, CSA C22.2 APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.188 TO 0.25 INCH CORD SIZE THROAT INNER DIAMETER 0.58 INCH TEMPERATURE RATING 90 DEG C CGA MODEL
  • STRAIGHT MALE TYPE
  • COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL
  • 1-5/16 INCH DIA X 1-13/16 INCH L SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.188 TO 0.25 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.58 INCH
  • TEMPERATURE RATING 90 DEG C
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-50-250
Product Name Flexible Cord/Cable Connector
Material Aluminum; Copper Free Aluminum, Neoprene Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822120 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Cable; Polyamide 6; PG 36; 18 to32 mm; 47 mm; 65 mm; Neoprene; IP 68 - 70075266 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details