TE Connectivity Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity 1-640719-1

Description
STRAIN RELIEF, 2WAY, NYLON; Accessory Type:Strain Relief; For Use With:2 Position Inline Cap Housings; No. of Positions:2Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes
Description
STRAIN RELIEF, 2WAY, NYLON; Accessory Type:Strain Relief; For Use With:2 Position Inline Cap Housings; No. of Positions:2Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity - 52F2931 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity
52F2931
Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity 52F2931
STRAIN RELIEF, 2WAY, NYLON; Accessory Type:Strain Relief; For Use With:2 Position Inline Cap Housings; No. of Positions:2Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes

STRAIN RELIEF, 2WAY, NYLON; Accessory Type:Strain Relief; For Use With:2 Position Inline Cap Housings; No. of Positions:2Positions; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 52F2931
Product Name Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 520853-2 - TE Connectivity
Specs
Material Thermoplastic Rubber
View Details
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824950 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Cable Gland; Brass; 16 to 24 mm Diameter, Cord Range; Metric; M 32 x 1.5/29 - 70074642 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details