Interpower Multi Cable Liquid Tight Strain Relief 85825050

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: PG11 Mounting Hole: 18.5mm Wrenching Flats: 22mm Number of Holes: 2 Diameter of Holes: 4.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: PG11 Mounting Hole: 18.5mm Wrenching Flats: 22mm Number of Holes: 2 Diameter of Holes: 4.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Cable Liquid Tight Strain Relief - 85825050 - Interpower
Oskaloosa, IA, United States
Multi Cable Liquid Tight Strain Relief
85825050
Multi Cable Liquid Tight Strain Relief 85825050
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: PG11 Mounting Hole: 18.5mm Wrenching Flats: 22mm Number of Holes: 2 Diameter of Holes: 4.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Male Thread Type: PG11

Mounting Hole: 18.5mm

Wrenching Flats: 22mm

Number of Holes: 2

Diameter of Holes: 4.0mm

Torque Settings: 2.50N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85825050
Product Name Multi Cable Liquid Tight Strain Relief
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825280 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820540 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details