O-Z/Gedney Flexible Cord/Cable Connector with Grip CGA-150-1000M

Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1-1/2 INCH NPT THREAD SIZE 0.875 TO 1 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet
Description
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1-1/2 INCH NPT THREAD SIZE 0.875 TO 1 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector with Grip - CGA-150-1000M - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector with Grip
CGA-150-1000M
Flexible Cord/Cable Connector with Grip CGA-150-1000M
UL, CSA APPROVAL OIL/WATER TIGHT APPLICATION STRAIGHT MALE CONNECTOR TYPE 1-1/2 INCH NPT THREAD SIZE 0.875 TO 1 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL APPLICABLE STANDARD FEDERAL W-F-406E CGA MODEL
  • UL, CSA APPROVAL
  • OIL/WATER TIGHT APPLICATION
  • STRAIGHT MALE CONNECTOR TYPE
  • 1-1/2 INCH NPT THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • STAINLESS STEEL MESH MATERIAL
  • COPPER FREE ALUMINUM CONNECTOR MATERIAL
  • APPLICABLE STANDARD FEDERAL W-F-406E
  • CGA MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number CGA-150-1000M
Product Name Flexible Cord/Cable Connector with Grip
Features LiquidTight
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Polyamide 6; 2.5 to 6.5 mm Diameter, Cord Range; Metric; 32 mm - 70074556 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.098 to 0.256 inch (2.5 to 6.5 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824020 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details