TE Connectivity Strain Relief Cover, 10Way, Nylon; Accessory Type Amp Te Connectivity 1-643067-0

Description
STRAIN RELIEF COVER, 10WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:10Position s; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Description
STRAIN RELIEF COVER, 10WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:10Position s; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Strain Relief Cover, part number 66F1580, is designed for use with AMP MTA-156 Series IDC Connectors. This accessory features a 10-position configuration and is constructed from nylon (polyamide), providing durability and effective strain relief for wire connections. The product is RoHS compliant, ensuring it meets environmental standards. This strain relief cover is suitable for applications where secure and reliable connections are essential, making it a practical choice for engineers looking to enhance the performance and longevity of their connector assemblies.

Datasheet Summary
Powered by GS/AI

The Strain Relief Cover, part number 66F1580, is designed for use with AMP MTA-156 Series IDC Connectors. This accessory features a 10-position configuration and is constructed from nylon (polyamide), providing durability and effective strain relief for wire connections. The product is RoHS compliant, ensuring it meets environmental standards. This strain relief cover is suitable for applications where secure and reliable connections are essential, making it a practical choice for engineers looking to enhance the performance and longevity of their connector assemblies.

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cover, 10Way, Nylon; Accessory Type Amp Te Connectivity - 66F1580 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cover, 10Way, Nylon; Accessory Type Amp Te Connectivity
66F1580
Strain Relief Cover, 10Way, Nylon; Accessory Type Amp Te Connectivity 66F1580
STRAIN RELIEF COVER, 10WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:10Position s; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF COVER, 10WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:10Positions; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 66F1580
Product Name Strain Relief Cover, 10Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745173-5 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824360 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074616 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details