Appleton Electric Explosionproof HID Floodlight Fixture CFP400JB480

Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION JUNCTION BOX MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 480 V LAMP/BALLAST VOLTAGE M135 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL COPPER FREE ALUMINUM JUNCTION BOX, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet
Description
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION JUNCTION BOX MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 480 V LAMP/BALLAST VOLTAGE M135 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL COPPER FREE ALUMINUM JUNCTION BOX, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Floodlight Fixture - CFP400JB480 - Appleton Electric
Rosemont, IL, USA
Explosionproof HID Floodlight Fixture
CFP400JB480
Explosionproof HID Floodlight Fixture CFP400JB480
FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE UL 844, UL 1572, UL 1598-A APPROVAL MARINE APPLICATION JUNCTION BOX MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 480 V LAMP/BALLAST VOLTAGE M135 ANSI CODE 1.8 SQ FT EPA EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL COPPER FREE ALUMINUM JUNCTION BOX, STEEL TRUNNION MOUNTING HARDWARE CODE.MASTER 2[T], APPLETON[R] BRAND
  • FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE
  • 3/4 INCH HUB SIZE
  • UL 844, UL 1572, UL 1598-A APPROVAL
  • MARINE APPLICATION
  • JUNCTION BOX MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • PULSE START METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • CORROSION RESISTANT, EXPLOSION PROOF
  • 480 V LAMP/BALLAST VOLTAGE
  • M135 ANSI CODE
  • 1.8 SQ FT EPA
  • EPOXY CLAD FINISHED COPPER FREE ALUMINUM BALLAST HOUSING MATERIAL
  • COPPER FREE ALUMINUM JUNCTION BOX, STEEL TRUNNION MOUNTING HARDWARE
  • CODE.MASTER 2[T], APPLETON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number CFP400JB480
Product Name Explosionproof HID Floodlight Fixture
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details