Minerallac Company Conduit Hanger 2-1/2SB

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2-1/2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 75 LB LOAD CAPACITY 1-1/4 INCH EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2-1/2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 75 LB LOAD CAPACITY 1-1/4 INCH EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2-1/2SB - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
2-1/2SB
Conduit Hanger 2-1/2SB
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE STAINLESS STEEL FINISH BOLT-ON INSTALLATION UL APPROVAL 100 STANDARD PACKAGE #2-1/2 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 75 LB LOAD CAPACITY 1-1/4 INCH EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE
  • STAINLESS STEEL FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • #2-1/2 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 75 LB LOAD CAPACITY
  • 1-1/4 INCH EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 2-1/2SB
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Constant Hanger Type 11 - 11 63 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Conduit Carrier - 67746 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 1.25 inch (31.75 mm)
View Details