O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly C-5004-1

Description
MULTIPLE SEGMENT PLUG, COMPOUND TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY MATERIAL 7-1/8 INCH DIA X 5-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL WATERTIGHT SEAL APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION C MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG, COMPOUND TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY MATERIAL 7-1/8 INCH DIA X 5-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL WATERTIGHT SEAL APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - C-5004-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
C-5004-1
Flexible Cord/Cable Support Wedging Assembly C-5004-1
MULTIPLE SEGMENT PLUG, COMPOUND TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY MATERIAL 7-1/8 INCH DIA X 5-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL WATERTIGHT SEAL APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION C MODEL
  • MULTIPLE SEGMENT PLUG, COMPOUND TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY MATERIAL
  • 7-1/8 INCH DIA X 5-5/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B APPROVAL
  • WATERTIGHT SEAL APPLICATION
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 5 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number C-5004-1
Product Name Flexible Cord/Cable Support Wedging Assembly
Material HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 520432-1 - TE Connectivity
Specs
Material Copper
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820870 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm - 70074427 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.835 inch (21.2 mm)
View Details