TE Connectivity Connector Strain Relief 329331

Description
Body Features Primary Product Color : Violet Primary Product Material : Brass Primary Product Plating Material : Zinc Dimensions Compatible Insulation Diameter Range : .84 - 1.5 MM  [.033 - .059 INCH ] Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 196A Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Color : Violet Primary Product Material : Brass Primary Product Plating Material : Zinc Dimensions Compatible Insulation Diameter Range : .84 - 1.5 MM  [.033 - .059 INCH ] Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 196A Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 329331 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
329331
Connector Strain Relief 329331
Body Features Primary Product Color : Violet Primary Product Material : Brass Primary Product Plating Material : Zinc Dimensions Compatible Insulation Diameter Range : .84 - 1.5 MM  [.033 - .059 INCH ] Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 196A Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Color : Violet
  • Primary Product Material : Brass
  • Primary Product Plating Material : Zinc

Dimensions


  • Compatible Insulation Diameter Range : .84 - 1.5 MM  [.033 - .059 INCH ]

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 196A
  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 329331
Product Name Connector Strain Relief
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 208945-7 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers
Connector Strain Relief - 5747099-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 1-2308272-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details