Interpower Metric Liquid Tight Strain Relief Nickel Plated Dome 85824990

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 6.0mm to 12.0mm Male Thread Type: M20 x 1.5mm Mounting Hole: 20.0mm Wrenching Flats: 22mm Torque Settings: 3.75N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 6.0mm to 12.0mm Male Thread Type: M20 x 1.5mm Mounting Hole: 20.0mm Wrenching Flats: 22mm Torque Settings: 3.75N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824990 - Interpower
Oskaloosa, IA, United States
Metric Liquid Tight Strain Relief Nickel Plated Dome
85824990
Metric Liquid Tight Strain Relief Nickel Plated Dome 85824990
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 6.0mm to 12.0mm Male Thread Type: M20 x 1.5mm Mounting Hole: 20.0mm Wrenching Flats: 22mm Torque Settings: 3.75N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 4x and 6

Cable Diameter: 6.0mm to 12.0mm

Male Thread Type: M20 x 1.5mm

Mounting Hole: 20.0mm

Wrenching Flats: 22mm

Torque Settings: 3.75N·m

General Material: Nickel Plated Brass

Color: Silver

CE Marking: yes

REMARKS: "O"Ring included / Halogen and Phosphorous free.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85824990
Product Name Metric Liquid Tight Strain Relief Nickel Plated Dome
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826120 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820680 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824290 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details