O-Z/Gedney U Bolt - Non Metric U-250SG

Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 3 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3-3/8 INCH CENTER DISTANCE TRADE SIZE 2-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 4-1/2 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 3 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3-3/8 INCH CENTER DISTANCE TRADE SIZE 2-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 4-1/2 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U-250SG - O-Z/Gedney
St. Louis, MO, USA
U Bolt - Non Metric
U-250SG
U Bolt - Non Metric U-250SG
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 3 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3-3/8 INCH CENTER DISTANCE TRADE SIZE 2-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 4-1/2 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • MECHANICALLY GALVANIZED FINISH
  • 3 INCH INSIDE WIDTH
  • 1-3/4 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 3-3/8 INCH CENTER DISTANCE
  • TRADE SIZE 2-1/2 INCH
  • LENGTH FROM GUIDING END TO BOLT END 4-1/2 INCH
  • INCLUDES (2) HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number U-250SG
Product Name U Bolt - Non Metric
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit To Rod Clamp - G640-DB - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.50 to 6.00 inch (114.30 to 152.40 mm)
View Details
Conduit Hanger - H8WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details