Minerallac Company Conduit Hanger 6B

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE 6B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE 6B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 6B - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
6B
Conduit Hanger 6B
CONDUIT HANGER WITH BOLT AND NUT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT, BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE 6B TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH (RIGID/IMC/EMT) CONDUIT TYPE MINERALLAC[R] TRADITIONAL BRAND
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT WITH NUT, BOLT-ON INSTALLATION
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 6B TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 125 LB LOAD CAPACITY
  • 2-1/2 INCH (RIGID/IMC/EMT) CONDUIT TYPE
  • MINERALLAC[R] TRADITIONAL BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 6B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Horizontal Clamp Type 42 - 42 22 .. - Lisega SE
Specs
Hanger Type Clevis Hanger (optional feature); Split Ring Hanger (optional feature)
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - 2B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 60 lbs (27.21 kg)
View Details