Allen-Bradley / Rockwell Automation Contactor/Starter Coil 0A12

Description
DISCONTINUED BY MANUFACTURER, COIL, 440 V, 50 CY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 440 V, 50 CY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 225268524 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
225268524
Contactor/Starter Coil 225268524
DISCONTINUED BY MANUFACTURER, COIL, 440 V, 50 CY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 440 V, 50 CY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 225268524
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-130A-DC12V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12B01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Motor Starters - 206140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details