TE Connectivity Solid State Overload/Relay ODCQ-5

Description
RELAY, SOLID STATE, 60VDC, 3AMP. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, SOLID STATE, 60VDC, 3AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 20782970 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
20782970
Solid State Overload/Relay 20782970
RELAY, SOLID STATE, 60VDC, 3AMP. FREE 2 YEAR RADWELL WARRANTY

RELAY, SOLID STATE, 60VDC, 3AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 20782970
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

40A Manual Motor Starters - MMS-100H-40A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details