White-Rodgers Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers 3L12-350

Description
ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC; Switching Temperature:-; Reset Temperature:350°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC, 10A at 240VAC
Datasheet
Description
ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC; Switching Temperature:-; Reset Temperature:350°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC, 10A at 240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers - 08AC0814 - Newark, An Avnet Company
Chicago, IL, United States
Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers
08AC0814
Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers 08AC0814
ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC; Switching Temperature:-; Reset Temperature:350°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC, 10A at 240VAC

ROLLOUT SAFETY SWITCH, SPST, 15A/120VAC; Switching Temperature:-; Reset Temperature:350°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC, 10A at 240VAC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thermostats
3L12-350
Thermostats 3L12-350
Thermostats Safety Switch-Manual Reset,OpenOnRise 350

Thermostats Safety Switch-Manual Reset,OpenOnRise 350

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thermostats Thermostats
Product Number 08AC0814 3L12-350
Product Name Rollout Safety Switch, Spst, 15A/120Vac; Switching Temperature White Rodgers Thermostats
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostat - 67190714 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 120 to 250 volts
View Details
2 suppliers
Thermostats - 5090783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 14 F (-10 C)
View Details