White-Rodgers Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers 3L11-120

Description
DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:52°C; Reset Temperature:46°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
Datasheet
Description
DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:52°C; Reset Temperature:46°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers - 16M4631 - Newark, An Avnet Company
Chicago, IL, United States
Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers
16M4631
Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers 16M4631
DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:52°C; Reset Temperature:46°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes

DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:52°C; Reset Temperature:46°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 16M4631
Product Name Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers
Switch Type Bi-Metal
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Surface Mount Thermostat -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 600 F (10 to 316 C)
View Details