White-Rodgers Thermostat Switch, 15A At 120Vac,3F11; Switching Temperature White Rodgers 3F11-225

Description
THERMOSTAT SWITCH, 15A AT 120VAC,3F11; Switching Temperature:111°C; Reset Temperature:103°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC
Description
THERMOSTAT SWITCH, 15A AT 120VAC,3F11; Switching Temperature:111°C; Reset Temperature:103°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC

Suppliers

Company
Product
Description
Supplier Links
Thermostat Switch, 15A At 120Vac,3F11; Switching Temperature White Rodgers - 01C7578 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat Switch, 15A At 120Vac,3F11; Switching Temperature White Rodgers
01C7578
Thermostat Switch, 15A At 120Vac,3F11; Switching Temperature White Rodgers 01C7578
THERMOSTAT SWITCH, 15A AT 120VAC,3F11; Switching Temperature:111°C; Reset Temperature:103°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC

THERMOSTAT SWITCH, 15A AT 120VAC,3F11; Switching Temperature:111°C; Reset Temperature:103°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:15A at 120VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 01C7578
Product Name Thermostat Switch, 15A At 120Vac,3F11; Switching Temperature White Rodgers
Set Point Range 232 F (111 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Adjustable Thermostat ZR 011 - 01172.0-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 140 F (0.0 to 60 C)
View Details
2 suppliers
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details