STEGO Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 01160.0-05

Description
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value.
Request a Quote
Description
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FTO 011 is a tamper-proof, normally closed thermostatic switch with a fixed setting of 50 °F switch-off and 32 °F switch-on temperatures, designed for control of heaters or signal transmitters. It features clip mounting for 35 mm DIN rail, a plastic case rated UL94 V-0, and dimensions of 1.9 in height, 1.3 in width, and 1.3 in depth. The device supports switching capacities of 10 A at 120 VAC for ohmic loads and 2 A at 120 VAC for inductive loads, with a minimum switching capacity of 0.48 W. It operates within a temperature range of -40 °F to 176 °F, has a service life exceeding 100,000 cycles, and uses a 2-pole clamp terminal for 2.5 mm² wire. Switching tolerances are ±5 K for both on and off points.

Datasheet Summary
Powered by GS/AI

The FTO 011 is a tamper-proof, normally closed thermostatic switch with a fixed setting of 50 °F switch-off and 32 °F switch-on temperatures, designed for control of heaters or signal transmitters. It features clip mounting for 35 mm DIN rail, a plastic case rated UL94 V-0, and dimensions of 1.9 in height, 1.3 in width, and 1.3 in depth. The device supports switching capacities of 10 A at 120 VAC for ohmic loads and 2 A at 120 VAC for inductive loads, with a minimum switching capacity of 0.48 W. It operates within a temperature range of -40 °F to 176 °F, has a service life exceeding 100,000 cycles, and uses a 2-pole clamp terminal for 2.5 mm² wire. Switching tolerances are ±5 K for both on and off points.

Suppliers

Company
Product
Description
Supplier Links
Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 - 01160.0-05 - STEGO
Kennesaw, GA, United States
Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011
01160.0-05
Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 01160.0-05
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value.

Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value.

Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Thermostats
Product Number 01160.0-05
Product Name Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Thermostat KTO 111 / KTS 111 - 11100.9-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 120 to 250 volts
View Details
Electronic Adjustable Thermostat ET 011 - 01190.0-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 20 to 28 volts
View Details
2 suppliers
Dual Adjustable Thermostat ZR 011 - 01175.0-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 14 to 176 F (-10 to 80 C)
View Details