Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure transmitters 990M

Description
Measuring range 0 to 25 Pa...250 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 18...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to 50Supplier Beck
Request a Quote
Description
Measuring range 0 to 25 Pa...250 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 18...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to 50Supplier Beck
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 990M differential pressure transmitter measures air and non-combustible gases with an adjustable range up to 250 kPa. It outputs 0 to 10 V or 4 to 20 mA and includes two switching outputs rated at 50 VAC/5 A and 250 VAC/5 A. Operated by 18 to 30 VAC/VDC, it draws less than 190 mA and features a 7-segment LED display. Mounted on a panel, its housing is 143 x 96 x 48 mm and weighs 230 g. It supports manual zero calibration, adjustable response time from 0.1 to 20 s, and can be installed in any position. Accuracy is ±1% FS, with linearity of ±0.5% FS and an operating temperature range of 0 to 50 °C. It meets IP20 protection (EN 60529) and complies with CE, RoHS, and Low Voltage Directives.

Datasheet Summary
Powered by GS/AI

The 990M differential pressure transmitter measures air and non-combustible gases with an adjustable range up to 250 kPa. It outputs 0 to 10 V or 4 to 20 mA and includes two switching outputs rated at 50 VAC/5 A and 250 VAC/5 A. Operated by 18 to 30 VAC/VDC, it draws less than 190 mA and features a 7-segment LED display. Mounted on a panel, its housing is 143 x 96 x 48 mm and weighs 230 g. It supports manual zero calibration, adjustable response time from 0.1 to 20 s, and can be installed in any position. Accuracy is ±1% FS, with linearity of ±0.5% FS and an operating temperature range of 0 to 50 °C. It meets IP20 protection (EN 60529) and complies with CE, RoHS, and Low Voltage Directives.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure transmitters - 990M - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure transmitters
990M
Pressure sensors & Load sensors - Pressure transmitters 990M
Measuring range 0 to 25 Pa...250 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 18...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to 50Supplier Beck

Measuring range 0 to 25 Pa...250 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 18...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to 50Supplier Beck

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Transmitters
Product Number 990M
Product Name Pressure sensors & Load sensors - Pressure transmitters
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PHPS-5500 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA100 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - 985A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA370H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 3.63 to 1015 psi (2.55 to 715 m H2O)
Accuracy 0.2500 ±% FS
View Details