Ebinger Manufacturing Corp. Conduit Hanger E1BA

Description
CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #1 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #1 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - E1BA - Ebinger Manufacturing Corp.
Brighton, MI, USA
Conduit Hanger
E1BA
Conduit Hanger E1BA
CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #1 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT ASSEMBLY TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 100 STANDARD PACKAGE
  • #1 TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 3/4 INCH RIGID/EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number E1BA
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Conduit Hanger - E8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details