Imao-Fixtureworks
Rod End
REJ
Description
Body
Polyamide (glass-fiber reinforced)
Black
Rod Cap
Polyamide
Ivory
Request a Quote
Email Supplier
Datasheet
Description
Body
Polyamide (glass-fiber reinforced)
Black
Rod Cap
Polyamide
Ivory
Request a Quote
Email Supplier
Datasheet
Suppliers
Body
Polyamide (glass-fiber reinforced)
Black
Rod Cap
Polyamide
Ivory
Body
- Polyamide (glass-fiber reinforced)
- Black
Rod Cap
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rod End Bearings |
|
Product Number
|
REJ |
|
Product Name
|
Rod End |
|
Features
|
Self-lubricating
|
|
Design Units
|
Metric
|
|
Bore Diameter
|
0.2362 to 0.5512 inch (6 to 14 mm)
|
|
Length Through Bore
|
0.3543 to 0.7480 inch (9 to 19 mm)
|
|
Housing Diameter
|
0.7874 to 1.5 inch (20 to 38 mm)
|
Unlock Full Specs
to access all available technical data