Lee Co. (The) 281 Screened Spring-Biased Shuttle Valve

Description
The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 6 GPM. Integral safety screens are included for added protection against rogue contamination or debris. Features Type: Spring-Biased Diameter: 0.281 inches Lohm Rate: 180 Lohms max. Maximum Working Pressure: Up to 4000 psi
Request a Quote Datasheet
Description
The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 6 GPM. Integral safety screens are included for added protection against rogue contamination or debris. Features Type: Spring-Biased Diameter: 0.281 inches Lohm Rate: 180 Lohms max. Maximum Working Pressure: Up to 4000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
281 Screened Spring-Biased Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
281 Screened Spring-Biased Shuttle Valve
281 Screened Spring-Biased Shuttle Valve
The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 6 GPM. Integral safety screens are included for added protection against rogue contamination or debris. Features Type: Spring-Biased Diameter: 0.281 inches Lohm Rate: 180 Lohms max. Maximum Working Pressure: Up to 4000 psi

The poppet in this miniature shuttle valve is biased so that the emergency port (E) is normally closed and the normal (N) and service (S) ports are connected. It is ideal for applications with flow rates up to 6 GPM. Integral safety screens are included for added protection against rogue contamination or debris.

Features

  • Type: Spring-Biased
  • Diameter: 0.281 inches
  • Lohm Rate: 180 Lohms max.
  • Maximum Working Pressure: Up to 4000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 281 Screened Spring-Biased Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

Zero-Leak 2-Way Polyimide Seat Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
855 Series Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details
375 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
375 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details