Clippard Fully Ported 3-WAY EW Series - Mouse Valves EW-3-12

Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote
Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EW-3-12 is a 3-way, normally closed solenoid valve with axial wire leads, designed for clean, dry air with a 40-micron filter. It operates at 12 V DC with a power consumption of 0.67 watt and has a pressure range of 28 in Hg vacuum to 105 psig. The valve has a response time of 5 to 10 milliseconds nominal and an operating voltage range of 90 to 150% of rated voltage. It is rated for a temperature range of 32 to 180°F and provides an air flow of 0.6 scfm at 100 psig. The valve features FKM seals and is available in standard, oxygen clean, scientific, and corrosion-resistant variants.

Datasheet Summary
Powered by GS/AI

The EW-3-12 is a 3-way, normally closed solenoid valve with axial wire leads, designed for clean, dry air with a 40-micron filter. It operates at 12 V DC with a power consumption of 0.67 watt and has a pressure range of 28 in Hg vacuum to 105 psig. The valve has a response time of 5 to 10 milliseconds nominal and an operating voltage range of 90 to 150% of rated voltage. It is rated for a temperature range of 32 to 180°F and provides an air flow of 0.6 scfm at 100 psig. The valve features FKM seals and is available in standard, oxygen clean, scientific, and corrosion-resistant variants.

Suppliers

Company
Product
Description
Supplier Links
Fully Ported 3-WAY EW Series - Mouse Valves - EW-3-12 - Clippard
Cincinnati, OH, United States
Fully Ported 3-WAY EW Series - Mouse Valves
EW-3-12
Fully Ported 3-WAY EW Series - Mouse Valves EW-3-12
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number EW-3-12
Product Name Fully Ported 3-WAY EW Series - Mouse Valves
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E315E-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-PM-05-09-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Compact Air Valve - ESO-3*-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E3O15D-1W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details