EMBRACO Compressor FF7,5HBK

Description
Motor Type: RSIR-CSIR Displacement: 6.92 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 6.92 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FF7,5HBK - EMBRACO
Suwanee, GA, USA
Compressor
FF7,5HBK
Compressor FF7,5HBK
Motor Type: RSIR-CSIR Displacement: 6.92 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 6.92 cm^3
Lubricant Type: ISO22
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FF7,5HBK
Product Name Compressor
Capacity 0.18 kW (0.2479 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Two-stage Semi-hermetic Reciprocating Compressors with Liquid Receiver -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details