Carlyle Compressor Company 06CC Compound Cooling Compressors

Description
Meet your Customers’ Demands for Performance and Reliability Are your customers' requirements for performance and reliability getting tighter and tougher to meet? Are you looking for a solution that's easy to implement and won't drive up operating costs? If so, we've got good news. Carlyle's Compound Cooling compressor is the most efficient low temperature compressor in the industry, and since it's built by Carlyle you know it's going to be the most reliable too. Two Compressors in One In high-ambient environments, whether ongoing or during peak demand seasons, Carlyle Compound Cooling compressors offer serious performance advantages over single-stage compressors. Unlike single-stage compressors, Carlyle Compound Cooling uses an economizer cycle to deliver higher capacities and efficiencies for the same displacement. The first stage utilizes four cylinders and always operates at a low compression ratio. Two additional cylinders act as the high stage, completing the compression cycle at discharge temperatures much lower than a single-stage compressor. Lower discharge temperatures result in increased reliability. The result is two complete cycles operating at low compression ratios. That means lower internal losses and higher efficiencies than single-stage units of the same size. And since each unit operates at such a steady capacity, your systems will cycle on and off reliably, not repeatedly. Easy to Install, Easier to Keep Up and Running With 8 models to choose from, Carlyle Compound Cooling was designed to fit with virtually any low temperature application. Unit dimensions are similar to other Carlyle compressors, so it'll fit easily into existing system specifications. Installation is as easy as bolting the unit into place, attaching the economizer, and making the usual suction and discharge connections
Datasheet
Description
Meet your Customers’ Demands for Performance and Reliability Are your customers' requirements for performance and reliability getting tighter and tougher to meet? Are you looking for a solution that's easy to implement and won't drive up operating costs? If so, we've got good news. Carlyle's Compound Cooling compressor is the most efficient low temperature compressor in the industry, and since it's built by Carlyle you know it's going to be the most reliable too. Two Compressors in One In high-ambient environments, whether ongoing or during peak demand seasons, Carlyle Compound Cooling compressors offer serious performance advantages over single-stage compressors. Unlike single-stage compressors, Carlyle Compound Cooling uses an economizer cycle to deliver higher capacities and efficiencies for the same displacement. The first stage utilizes four cylinders and always operates at a low compression ratio. Two additional cylinders act as the high stage, completing the compression cycle at discharge temperatures much lower than a single-stage compressor. Lower discharge temperatures result in increased reliability. The result is two complete cycles operating at low compression ratios. That means lower internal losses and higher efficiencies than single-stage units of the same size. And since each unit operates at such a steady capacity, your systems will cycle on and off reliably, not repeatedly. Easy to Install, Easier to Keep Up and Running With 8 models to choose from, Carlyle Compound Cooling was designed to fit with virtually any low temperature application. Unit dimensions are similar to other Carlyle compressors, so it'll fit easily into existing system specifications. Installation is as easy as bolting the unit into place, attaching the economizer, and making the usual suction and discharge connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
06CC Compound Cooling Compressors -  - Carlyle Compressor Company
Syracuse, NY, USA
06CC Compound Cooling Compressors
06CC Compound Cooling Compressors
Meet your Customers’ Demands for Performance and Reliability Are your customers' requirements for performance and reliability getting tighter and tougher to meet? Are you looking for a solution that's easy to implement and won't drive up operating costs? If so, we've got good news. Carlyle's Compound Cooling compressor is the most efficient low temperature compressor in the industry, and since it's built by Carlyle you know it's going to be the most reliable too. Two Compressors in One In high-ambient environments, whether ongoing or during peak demand seasons, Carlyle Compound Cooling compressors offer serious performance advantages over single-stage compressors. Unlike single-stage compressors, Carlyle Compound Cooling uses an economizer cycle to deliver higher capacities and efficiencies for the same displacement. The first stage utilizes four cylinders and always operates at a low compression ratio. Two additional cylinders act as the high stage, completing the compression cycle at discharge temperatures much lower than a single-stage compressor. Lower discharge temperatures result in increased reliability. The result is two complete cycles operating at low compression ratios. That means lower internal losses and higher efficiencies than single-stage units of the same size. And since each unit operates at such a steady capacity, your systems will cycle on and off reliably, not repeatedly. Easy to Install, Easier to Keep Up and Running With 8 models to choose from, Carlyle Compound Cooling was designed to fit with virtually any low temperature application. Unit dimensions are similar to other Carlyle compressors, so it'll fit easily into existing system specifications. Installation is as easy as bolting the unit into place, attaching the economizer, and making the usual suction and discharge connections

Meet your Customers’ Demands for Performance and Reliability

Are your customers' requirements for performance and reliability getting tighter and tougher to meet? Are you looking for a solution that's easy to implement and won't drive up operating costs? If so, we've got good news.
Carlyle's Compound Cooling compressor is the most efficient low temperature compressor in the industry, and since it's built by Carlyle you know it's going to be the most reliable too.

Two Compressors in One

In high-ambient environments, whether ongoing or during peak demand seasons, Carlyle Compound Cooling compressors offer serious performance advantages over single-stage compressors. Unlike single-stage compressors, Carlyle Compound Cooling uses an economizer cycle to deliver higher capacities and efficiencies for the same displacement. The first stage utilizes four cylinders and always operates at a low compression ratio. Two additional cylinders act as the high stage, completing the compression cycle at discharge temperatures much lower than a single-stage compressor. Lower discharge temperatures result in increased reliability.
The result is two complete cycles operating at low compression ratios. That means lower internal losses and higher efficiencies than single-stage units of the same size. And since each unit operates at such a steady capacity, your systems will cycle on and off reliably, not repeatedly.

Easy to Install, Easier to Keep Up and Running

With 8 models to choose from, Carlyle Compound Cooling was designed to fit with virtually any low temperature application. Unit dimensions are similar to other Carlyle compressors, so it'll fit easily into existing system specifications. Installation is as easy as bolting the unit into place, attaching the economizer, and making the usual suction and discharge connections

Supplier's Site Datasheet

Technical Specifications

  Carlyle Compressor Company
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Name 06CC Compound Cooling Compressors
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Semi-hermetic Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details