FS-Curtis Rotary Screw Refrigerant Compressor

Description
Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption. SR Series Rotary Screw Compressors have five key features: High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six flutes in the male and female rotors respectively, results in a low pressure differential between flutes and provides high volumetric efficiency but low power consumption. Low Noise Level, Low Vibration. Rotors are precisely processed and dynamically balanced. Supported by high precise bearings, rotors can run smoothly. Precise Capacity Control System. Four-step or linear capacity control system is available for operations under variable loading conditions with minimum power consumption. Ease of Maintenance. With semi-hermetic design and limited components used, the detachable motor construciton makes compressors easy to maintain. Wide Application Range. The compressors can be widely used in water and air cooled air-conditioning systems, thermal storage system, heat pumps or industrial processes if external oil coolers, economizers or liquid refrigerant injection device is equipped.
Description
Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption. SR Series Rotary Screw Compressors have five key features: High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six flutes in the male and female rotors respectively, results in a low pressure differential between flutes and provides high volumetric efficiency but low power consumption. Low Noise Level, Low Vibration. Rotors are precisely processed and dynamically balanced. Supported by high precise bearings, rotors can run smoothly. Precise Capacity Control System. Four-step or linear capacity control system is available for operations under variable loading conditions with minimum power consumption. Ease of Maintenance. With semi-hermetic design and limited components used, the detachable motor construciton makes compressors easy to maintain. Wide Application Range. The compressors can be widely used in water and air cooled air-conditioning systems, thermal storage system, heat pumps or industrial processes if external oil coolers, economizers or liquid refrigerant injection device is equipped.

Suppliers

Company
Product
Description
Supplier Links
Rotary Screw Refrigerant Compressor -  - FS-Curtis
St. Louis, MO, USA
Rotary Screw Refrigerant Compressor
Rotary Screw Refrigerant Compressor
Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption. SR Series Rotary Screw Compressors have five key features: High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six flutes in the male and female rotors respectively, results in a low pressure differential between flutes and provides high volumetric efficiency but low power consumption. Low Noise Level, Low Vibration. Rotors are precisely processed and dynamically balanced. Supported by high precise bearings, rotors can run smoothly. Precise Capacity Control System. Four-step or linear capacity control system is available for operations under variable loading conditions with minimum power consumption. Ease of Maintenance. With semi-hermetic design and limited components used, the detachable motor construciton makes compressors easy to maintain. Wide Application Range. The compressors can be widely used in water and air cooled air-conditioning systems, thermal storage system, heat pumps or industrial processes if external oil coolers, economizers or liquid refrigerant injection device is equipped.

Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption.

SR Series Rotary Screw Compressors have five key features:

  1. High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six flutes in the male and female rotors respectively, results in a low pressure differential between flutes and provides high volumetric efficiency but low power consumption.
  2. Low Noise Level, Low Vibration. Rotors are precisely processed and dynamically balanced. Supported by high precise bearings, rotors can run smoothly.
  3. Precise Capacity Control System. Four-step or linear capacity control system is available for operations under variable loading conditions with minimum power consumption.
  4. Ease of Maintenance. With semi-hermetic design and limited components used, the detachable motor construciton makes compressors easy to maintain.
  5. Wide Application Range. The compressors can be widely used in water and air cooled air-conditioning systems, thermal storage system, heat pumps or industrial processes if external oil coolers, economizers or liquid refrigerant injection device is equipped.
Supplier's Site

Technical Specifications

  FS-Curtis
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Name Rotary Screw Refrigerant Compressor
Capacity 774.00 kW (1038 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details
SD7 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 55.75 SCMH (47.23 MSCFD)
Construction Piston
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details