Howden Screw Compressor Packages AustCold Custom Refrigeration Packages

Description
AustCold Custom Refrigeration Packages AustCold supplies custom designed compressor packages ready for installation in a wide range of industries including oil and gas, petrochemicals, mining, chemicals, and power generation. Refrigeration systems of large capacity using a variety of refrigerants to meet temperatures as low as -100 degrees Celsius can be provided. These systems are designed to international standards for both hazardous and non-hazardous locations. Typical applications include dew point control, process gas chilling, boil off gas recondensing and mine air coolers. Easy access for servicing and maintenance Oil injected Howden compressor as standard Supplied fully configured for operation All AustCold products are quality assured to ISO9001 standards Our EHS & environmental practices meet OHSAS18001 and ISO14001 respectively Our packages are normally built as a single skid-mounted assembly on a heavy-duty galvanised steel base, but multiple skids or with additional ancillary equipment is within our capabilities. Our configurations allow for many variations in design including single or multiple compressors, electric motor or gas engine drivers, air or water cooled condensers and plate, kettle, shell and tube, or shell and plate evaporators.
Description
AustCold Custom Refrigeration Packages AustCold supplies custom designed compressor packages ready for installation in a wide range of industries including oil and gas, petrochemicals, mining, chemicals, and power generation. Refrigeration systems of large capacity using a variety of refrigerants to meet temperatures as low as -100 degrees Celsius can be provided. These systems are designed to international standards for both hazardous and non-hazardous locations. Typical applications include dew point control, process gas chilling, boil off gas recondensing and mine air coolers. Easy access for servicing and maintenance Oil injected Howden compressor as standard Supplied fully configured for operation All AustCold products are quality assured to ISO9001 standards Our EHS & environmental practices meet OHSAS18001 and ISO14001 respectively Our packages are normally built as a single skid-mounted assembly on a heavy-duty galvanised steel base, but multiple skids or with additional ancillary equipment is within our capabilities. Our configurations allow for many variations in design including single or multiple compressors, electric motor or gas engine drivers, air or water cooled condensers and plate, kettle, shell and tube, or shell and plate evaporators.

Suppliers

Company
Product
Description
Supplier Links
Screw Compressor Packages - AustCold Custom Refrigeration Packages - Howden
Renfrew, Renfrewshire, United Kingdom
AustCold Custom Refrigeration Packages AustCold supplies custom designed compressor packages ready for installation in a wide range of industries including oil and gas, petrochemicals, mining, chemicals, and power generation. Refrigeration systems of large capacity using a variety of refrigerants to meet temperatures as low as -100 degrees Celsius can be provided. These systems are designed to international standards for both hazardous and non-hazardous locations. Typical applications include dew point control, process gas chilling, boil off gas recondensing and mine air coolers. Easy access for servicing and maintenance Oil injected Howden compressor as standard Supplied fully configured for operation All AustCold products are quality assured to ISO9001 standards Our EHS & environmental practices meet OHSAS18001 and ISO14001 respectively Our packages are normally built as a single skid-mounted assembly on a heavy-duty galvanised steel base, but multiple skids or with additional ancillary equipment is within our capabilities. Our configurations allow for many variations in design including single or multiple compressors, electric motor or gas engine drivers, air or water cooled condensers and plate, kettle, shell and tube, or shell and plate evaporators.

AustCold Custom Refrigeration Packages
AustCold supplies custom designed compressor packages ready for installation in a wide range of industries including oil and gas, petrochemicals, mining, chemicals, and power generation. Refrigeration systems of large capacity using a variety of refrigerants to meet temperatures as low as -100 degrees Celsius can be provided. These systems are designed to international standards for both hazardous and non-hazardous locations. Typical applications include dew point control, process gas chilling, boil off gas recondensing and mine air coolers.

Easy access for servicing and maintenance
Oil injected Howden compressor as standard
Supplied fully configured for operation
All AustCold products are quality assured to ISO9001 standards
Our EHS & environmental practices meet OHSAS18001 and ISO14001 respectively
Our packages are normally built as a single skid-mounted assembly on a heavy-duty galvanised steel base, but multiple skids or with additional ancillary equipment is within our capabilities.
Our configurations allow for many variations in design including single or multiple compressors, electric motor or gas engine drivers, air or water cooled condensers and plate, kettle, shell and tube, or shell and plate evaporators.

Supplier's Site

Technical Specifications

  Howden
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number AustCold Custom Refrigeration Packages
Product Name Screw Compressor Packages
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMU26CLC - EMBRACO
Specs
Capacity 0.08 kW (0.1107 BHP)
Rating Refrigerant R-600a
EER 1.22
View Details
Semi-hermetic Infinitely Adjustable Scroll Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Scroll
View Details
 - Model MASA - 150 - Reznor
Specs
Capacity 31.45 kW (42.16 BHP)
Rating Refrigerant R-410A
EER 12.7
View Details