EMBRACO Compressor EMY60HER

Description
Motor Type: RSIR Displacement: 4.99 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 4.99 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMY60HER - EMBRACO
Suwanee, GA, USA
Compressor
EMY60HER
Compressor EMY60HER
Motor Type: RSIR Displacement: 4.99 cm^3 Lubricant Type: ISO10 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 4.99 cm^3
Lubricant Type: ISO10
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMY60HER
Product Name Compressor
Capacity 0.18 kW (0.2401 BHP)
Input Power 124 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - EMIE40HJP - EMBRACO
Specs
Capacity 0.12 kW (0.1544 BHP)
Input Power 93.27 watts
Rating Refrigerant R-134a
View Details