EMBRACO Compressor EMC26CLT

Description
Motor Type: RSCR Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMC26CLT - EMBRACO
Suwanee, GA, USA
Compressor
EMC26CLT
Compressor EMC26CLT
Motor Type: RSCR Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.19 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMC26CLT
Product Name Compressor
Capacity 0.06 kW (0.0811 BHP)
Input Power 74.61 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details
Reciprocating Compressors for R410a Refrigerant -  - Frascold S.P.A.
Specs
Input Power 14923 watts
Displacement 33.27 SCMH (28.19 MSCFD)
Refrigerant Options R410a
View Details
Compressor - NJ9226GS - EMBRACO
Specs
Capacity 3.80 kW (5.1 BHP)
Input Power 746 watts
Rating Refrigerant R-404A
View Details