Embedded Data Systems DS1922T-F5# - Thermochron iButton 0°C thru +125°C DS1922T-F5#

Description
Key Features • Automatically Wakes up, Measures Temperature and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Accuracy of ±0.5°C from +20°C to +75°C • Water resistant or water proof if placed inside DS9107 iButton capsule • Sampling Rate from 1s up to 273hrs • Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point • Programmable High and Low Trip Points for Temperature Alarms • Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function • 512 Bytes of General-Purpose Plus 64 Bytes of Calibration Memory • Two-Level Password Protection of All Memory and Configuration Registers • Communicates to Host with a Single Digital Signal at up to 15.4kbps at Standard Speed or up to 125kbps inOverdrive Mode Using 1-Wire Protocol • Operating Range: 0°C to +125°C • NIST Traceable Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1922T temperature logger iButtons are rugged, self-sufficient systems that measure temperature and record the result in a protected memory section. The recording is done at a user-defined rate. A total of 8192 8-bit readings or 4096 16-bit readings taken at equidistant intervals ranging from 1s to 273hrs can be stored. In addition to this, there are 512 bytes of SRAM for storing application-specific information and 64 bytes for calibration data. A mission to collect data can be programmed to begin immediately, or after a user-defined delay or after a temperature alarm. Access to the memory and control functions can be password protected. The DS1922T is config…
Description
Key Features • Automatically Wakes up, Measures Temperature and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Accuracy of ±0.5°C from +20°C to +75°C • Water resistant or water proof if placed inside DS9107 iButton capsule • Sampling Rate from 1s up to 273hrs • Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point • Programmable High and Low Trip Points for Temperature Alarms • Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function • 512 Bytes of General-Purpose Plus 64 Bytes of Calibration Memory • Two-Level Password Protection of All Memory and Configuration Registers • Communicates to Host with a Single Digital Signal at up to 15.4kbps at Standard Speed or up to 125kbps inOverdrive Mode Using 1-Wire Protocol • Operating Range: 0°C to +125°C • NIST Traceable Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1922T temperature logger iButtons are rugged, self-sufficient systems that measure temperature and record the result in a protected memory section. The recording is done at a user-defined rate. A total of 8192 8-bit readings or 4096 16-bit readings taken at equidistant intervals ranging from 1s to 273hrs can be stored. In addition to this, there are 512 bytes of SRAM for storing application-specific information and 64 bytes for calibration data. A mission to collect data can be programmed to begin immediately, or after a user-defined delay or after a temperature alarm. Access to the memory and control functions can be password protected. The DS1922T is config…

Suppliers

Company
Product
Description
Supplier Links
DS1922T-F5# - Thermochron iButton 0°C thru +125°C - DS1922T-F5# - Embedded Data Systems
Lawrenceburg, KY, USA
DS1922T-F5# - Thermochron iButton 0°C thru +125°C
DS1922T-F5#
DS1922T-F5# - Thermochron iButton 0°C thru +125°C DS1922T-F5#
Key Features • Automatically Wakes up, Measures Temperature and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Accuracy of ±0.5°C from +20°C to +75°C • Water resistant or water proof if placed inside DS9107 iButton capsule • Sampling Rate from 1s up to 273hrs • Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point • Programmable High and Low Trip Points for Temperature Alarms • Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function • 512 Bytes of General-Purpose Plus 64 Bytes of Calibration Memory • Two-Level Password Protection of All Memory and Configuration Registers • Communicates to Host with a Single Digital Signal at up to 15.4kbps at Standard Speed or up to 125kbps inOverdrive Mode Using 1-Wire Protocol • Operating Range: 0°C to +125°C • NIST Traceable Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1922T temperature logger iButtons are rugged, self-sufficient systems that measure temperature and record the result in a protected memory section. The recording is done at a user-defined rate. A total of 8192 8-bit readings or 4096 16-bit readings taken at equidistant intervals ranging from 1s to 273hrs can be stored. In addition to this, there are 512 bytes of SRAM for storing application-specific information and 64 bytes for calibration data. A mission to collect data can be programmed to begin immediately, or after a user-defined delay or after a temperature alarm. Access to the memory and control functions can be password protected. The DS1922T is config…
Key Features

• Automatically Wakes up, Measures Temperature and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format
• Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution
• Accuracy of ±0.5°C from +20°C to +75°C
• Water resistant or water proof if placed inside DS9107 iButton capsule
• Sampling Rate from 1s up to 273hrs
• Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point
• Programmable High and Low Trip Points for Temperature Alarms
• Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function
• 512 Bytes of General-Purpose Plus 64 Bytes of Calibration Memory
• Two-Level Password Protection of All Memory and Configuration Registers
• Communicates to Host with a Single Digital Signal at up to 15.4kbps at Standard Speed or up to 125kbps inOverdrive Mode Using 1-Wire Protocol
• Operating Range: 0°C to +125°C

• NIST Traceable

Common iButton Features

• Digital Identification and Information by Momentary Contact.
• Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike.
• Multidrop Controller for 1-Wire Net.
• Chip-Based Data Carrier Compactly Stores Information.
• Data Can be Accessed While Affixed to Object.
• Button Shape is Self-Aligning with Cup-Shaped Probes.
• Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments.
• Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim.
• Presence Detector Acknowledges When Reader First Applies Voltage.
• Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending).

The DS1922T temperature logger iButtons are rugged, self-sufficient systems that measure temperature and record the result in a protected memory section. The recording is done at a user-defined rate. A total of 8192 8-bit readings or 4096 16-bit readings taken at equidistant intervals ranging from 1s to 273hrs can be stored. In addition to this, there are 512 bytes of SRAM for storing application-specific information and 64 bytes for calibration data. A mission to collect data can be programmed to begin immediately, or after a user-defined delay or after a temperature alarm. Access to the memory and control functions can be password protected. The DS1922T is config…

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Sensor Chips
Product Number DS1922T-F5#
Product Name DS1922T-F5# - Thermochron iButton 0°C thru +125°C
Operating Temperature 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013AGQDBZRQ1 - 917225-DRV5013AGQDBZRQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Kmxp1002 1Mm Pitch Vertical Rohs Compliant Te Connectivity - 69AC1581 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2377652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details