Elsys AG 3-Channel 1000:1 Precision Attenuator EL-Att3-1000

Description
High Precision Attenuators for TPCX, TPCE and TraNET devices Key Capabilities Input: 3x 4mm Safety plug, touch protected along IEC/EN 61010-1, 1x 4 mm plug protective GND Attenuation: 1000 : 1 Zin: 20 MOhm, 12 pF Vmax: 1000V Cat. III 5kV test voltage Accuracy : DC bis 60 Hz: ± 0.5 % : < 1.1 kHz: ± 1.0 %: > 1.1 kHz: ± 0.3 dB Dimensions: 95 x 165 x 35 mm, 0.4 kg Output: 3x BNC connectors
Datasheet
Description
High Precision Attenuators for TPCX, TPCE and TraNET devices Key Capabilities Input: 3x 4mm Safety plug, touch protected along IEC/EN 61010-1, 1x 4 mm plug protective GND Attenuation: 1000 : 1 Zin: 20 MOhm, 12 pF Vmax: 1000V Cat. III 5kV test voltage Accuracy : DC bis 60 Hz: ± 0.5 % : < 1.1 kHz: ± 1.0 %: > 1.1 kHz: ± 0.3 dB Dimensions: 95 x 165 x 35 mm, 0.4 kg Output: 3x BNC connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Channel 1000:1 Precision Attenuator - EL-Att3-1000 - Elsys AG
Niederrohrdorf, Switzerland
3-Channel 1000:1 Precision Attenuator
EL-Att3-1000
3-Channel 1000:1 Precision Attenuator EL-Att3-1000
High Precision Attenuators for TPCX, TPCE and TraNET devices Key Capabilities Input: 3x 4mm Safety plug, touch protected along IEC/EN 61010-1, 1x 4 mm plug protective GND Attenuation: 1000 : 1 Zin: 20 MOhm, 12 pF Vmax: 1000V Cat. III 5kV test voltage Accuracy : DC bis 60 Hz: ± 0.5 % : < 1.1 kHz: ± 1.0 %: > 1.1 kHz: ± 0.3 dB Dimensions: 95 x 165 x 35 mm, 0.4 kg Output: 3x BNC connectors

High Precision Attenuators for TPCX, TPCE and TraNET devices

Key Capabilities

  • Input: 3x 4mm Safety plug, touch protected along IEC/EN 61010-1,
  • 1x 4 mm plug protective GND
  • Attenuation: 1000 : 1
  • Zin: 20 MOhm, 12 pF
  • Vmax: 1000V Cat. III
  • 5kV test voltage
  • Accuracy :
    DC bis 60 Hz: ± 0.5 % :
    < 1.1 kHz: ± 1.0 %:
    > 1.1 kHz: ± 0.3 dB
  • Dimensions: 95 x 165 x 35 mm, 0.4 kg
  • Output: 3x BNC connectors
Supplier's Site Datasheet

Technical Specifications

  Elsys AG
Product Category RF Attenuators
Product Number EL-Att3-1000
Product Name 3-Channel 1000:1 Precision Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342H-D04990-GMR - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details