elobau U.S., Inc. Proximity Switch 102-157

Description
DISCONTINUED BY MANUFACTURER, POSITION SWITCH, LED, 250VAC/DC, 0.5AMP, 3METER, 20W / 30VA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POSITION SWITCH, LED, 250VAC/DC, 0.5AMP, 3METER, 20W / 30VA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 7695966 - Radwell International
Willingboro, NJ, United States
Proximity Switch
7695966
Proximity Switch 7695966
DISCONTINUED BY MANUFACTURER, POSITION SWITCH, LED, 250VAC/DC, 0.5AMP, 3METER, 20W / 30VA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POSITION SWITCH, LED, 250VAC/DC, 0.5AMP, 3METER, 20W / 30VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 7695966
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103809 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 13.78 inch (20 to 350 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Inductive Proximity Sensors - 5000003938-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details