The A1152LLHLT-T is a two-wire, unipolar, Hall-effect switch in a 3-pin SOT23W surface-mount package, designed for automotive applications requiring high magnetic stability and fault diagnostics. It operates from 3 to 24 V, supports an ambient temperature range of -40°C to 150°C, and is AEC-Q100 automotive qualified. The device features 4-phase chopper stabilization to minimize switchpoint drift, on-chip protection against supply transients and reverse battery conditions, and integrates a voltage regulator. The part has a magnetic operate point of 2 to 5 G with a supply current of 5 to 6.9 mA. The SOT23W package measures 2 mm × 3 mm × 1 mm and is lead-free with matte-tin plating.
Two-Wire Hall-Effect Switches
Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | A1152LLHLT-T | 620-A1152LLHLT-TDKR-ND |
| Product Name | Chopper-Stabilized, Two-Wire Hall-Effect Switch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |