Artesyn Embedded Power 5 Slot Desktop Chassis for 3U VPX Payloads KR8-VPX-3-6-1

Description
KR8-VPX-3-6-1 is an enclosure from Artesyn Embedded Technologies designed for use with 3U VPX blades. This chassis is primarily designed for development and lab duties as it can be desk or table mounted, has a convenient carrying handle, is powered from a standard AC supply, and has the ability to act as an open frame chassis with the removal of the side panels for board level debugging.In addition, KR8-VPX-3-6-1 is suitable for deployment as it meets Artesyn's standard safety requirements and EMC and environmental requirements for ground benign based installations.The bottom half of the box includes the power and cooling elements with the top half containing slots for VPX boards and associated rear transmission modules (RTMs). KR8-VPX-3-6-1 is made of sturdy metal construction in an unobtrusive gray color with holes for ventilation. The front panel includes a power switch and indicator and the AC inlet connects to the rear panel.
Datasheet
Description
KR8-VPX-3-6-1 is an enclosure from Artesyn Embedded Technologies designed for use with 3U VPX blades. This chassis is primarily designed for development and lab duties as it can be desk or table mounted, has a convenient carrying handle, is powered from a standard AC supply, and has the ability to act as an open frame chassis with the removal of the side panels for board level debugging.In addition, KR8-VPX-3-6-1 is suitable for deployment as it meets Artesyn's standard safety requirements and EMC and environmental requirements for ground benign based installations.The bottom half of the box includes the power and cooling elements with the top half containing slots for VPX boards and associated rear transmission modules (RTMs). KR8-VPX-3-6-1 is made of sturdy metal construction in an unobtrusive gray color with holes for ventilation. The front panel includes a power switch and indicator and the AC inlet connects to the rear panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tempe, AZ, USA
5 Slot Desktop Chassis for 3U VPX Payloads
KR8-VPX-3-6-1
5 Slot Desktop Chassis for 3U VPX Payloads KR8-VPX-3-6-1
KR8-VPX-3-6-1 is an enclosure from Artesyn Embedded Technologies designed for use with 3U VPX blades. This chassis is primarily designed for development and lab duties as it can be desk or table mounted, has a convenient carrying handle, is powered from a standard AC supply, and has the ability to act as an open frame chassis with the removal of the side panels for board level debugging.In addition, KR8-VPX-3-6-1 is suitable for deployment as it meets Artesyn's standard safety requirements and EMC and environmental requirements for ground benign based installations.The bottom half of the box includes the power and cooling elements with the top half containing slots for VPX boards and associated rear transmission modules (RTMs). KR8-VPX-3-6-1 is made of sturdy metal construction in an unobtrusive gray color with holes for ventilation. The front panel includes a power switch and indicator and the AC inlet connects to the rear panel.

KR8-VPX-3-6-1 is an enclosure from Artesyn Embedded Technologies designed for use with 3U VPX blades. This chassis is primarily designed for development and lab duties as it can be desk or table mounted, has a convenient carrying handle, is powered from a standard AC supply, and has the ability to act as an open frame chassis with the removal of the side panels for board level debugging.In addition, KR8-VPX-3-6-1 is suitable for deployment as it meets Artesyn's standard safety requirements and EMC and environmental requirements for ground benign based installations.The bottom half of the box includes the power and cooling elements with the top half containing slots for VPX boards and associated rear transmission modules (RTMs). KR8-VPX-3-6-1 is made of sturdy metal construction in an unobtrusive gray color with holes for ventilation. The front panel includes a power switch and indicator and the AC inlet connects to the rear panel.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Industrial Chassis and Card Cages
Product Number KR8-VPX-3-6-1
Product Name 5 Slot Desktop Chassis for 3U VPX Payloads
Product Type Chassis
Mounting Style Desktop
Backplane Bus VPX
Form Factor 3U x 160mm (A-Size)
Controls & Indicators Power ON/OFF Switch; Power ON/OFF Indicator
Unlock Full Specs
to access all available technical data

Similar Products

4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042BE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
3 Slot Chassis for Conduction Cooled 3U VPX Payloads - VPX3000 - Artesyn Embedded Power
Specs
Product Type Chassis
Mounting Style 4x Baseplate Holes Support Vertical Mounting
Backplane Bus VPX
View Details