Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets C4SP4231SBK1

Description
When you prefer complete flexibility, our modular C4 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for you or you can choose from some of our popular pre-assembled cabinets, here. Available Options Include: 24U, 42U and 44U mounting heights. 24" and 30" overall frame widths. 24” wide frame includes generous cabling space and four (4) 3.5” wide cable entry holes on the top. 30” wide frame includes extra generous cabling space and support for up to four optional vertical cable managers 31.5", 36" and 42" overall frame depths. All frames include four (4) levelling feet and support optional casters. 19" and 23" mounting rails are available in square-hole punched or drilled and tapped 10-32. Flush-mounted doors with quarter-turn lock available in solid, tinted window, vented full or split/barn. Side panels are available in both solid and vented for thermal induction. One (1) interchangeable top panel opening; available in solid, vented, fan tops with or without fans installed. One (1) interchangeable bottom panel opening, available in solid. Vertical cable managers are available in-tray, enclosed metal or finger versions. Specifications The Cabinet frame is constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. 19" mounting rails are constructed in 12-gauge steel (square hole punched) or 10-gauge steel (drilled and tapped 10-32). Rails include rack unit indicators and are Zinc-plated to provide superior surface areas for equipment grounding. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. *When assembled by Hammond, the cabinet is UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg). Seismic rated up to 1,200 lbs (544 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Lifting capacity by use of eye bolts is available by special order. Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Build your own cabinet configuration using Q-Assembly Click here to view our Pre-Assembled C4RR Cabinet Series. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Cabinet Top Panels Side Panel Locking Kit Open Frame Rack and Rack Cabinet Joining Kit Cabinet Door Replacement Lock Universal Rack Shelf Rack Mount Locking Storage Drawer Adjustable Depth Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Unit Label Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Ring Cable Manager Horizontal Steel Finger Cable Manager Cable Management Arm Horizontal Hinged Cable Manager Vertical Cable Tray Vertical Finger Cable Manager with Door Vertical Cable Manager with Door PDUs and Outlet Strips Rack Panels Grounding & Bonding Mounting Hardware Rack and Cabinet Caster Set Bolt Down Kit
Request a Quote
Description
When you prefer complete flexibility, our modular C4 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for you or you can choose from some of our popular pre-assembled cabinets, here. Available Options Include: 24U, 42U and 44U mounting heights. 24" and 30" overall frame widths. 24” wide frame includes generous cabling space and four (4) 3.5” wide cable entry holes on the top. 30” wide frame includes extra generous cabling space and support for up to four optional vertical cable managers 31.5", 36" and 42" overall frame depths. All frames include four (4) levelling feet and support optional casters. 19" and 23" mounting rails are available in square-hole punched or drilled and tapped 10-32. Flush-mounted doors with quarter-turn lock available in solid, tinted window, vented full or split/barn. Side panels are available in both solid and vented for thermal induction. One (1) interchangeable top panel opening; available in solid, vented, fan tops with or without fans installed. One (1) interchangeable bottom panel opening, available in solid. Vertical cable managers are available in-tray, enclosed metal or finger versions. Specifications The Cabinet frame is constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. 19" mounting rails are constructed in 12-gauge steel (square hole punched) or 10-gauge steel (drilled and tapped 10-32). Rails include rack unit indicators and are Zinc-plated to provide superior surface areas for equipment grounding. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. *When assembled by Hammond, the cabinet is UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg). Seismic rated up to 1,200 lbs (544 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Lifting capacity by use of eye bolts is available by special order. Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Build your own cabinet configuration using Q-Assembly Click here to view our Pre-Assembled C4RR Cabinet Series. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Cabinet Top Panels Side Panel Locking Kit Open Frame Rack and Rack Cabinet Joining Kit Cabinet Door Replacement Lock Universal Rack Shelf Rack Mount Locking Storage Drawer Adjustable Depth Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Unit Label Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Ring Cable Manager Horizontal Steel Finger Cable Manager Cable Management Arm Horizontal Hinged Cable Manager Vertical Cable Tray Vertical Finger Cable Manager with Door Vertical Cable Manager with Door PDUs and Outlet Strips Rack Panels Grounding & Bonding Mounting Hardware Rack and Cabinet Caster Set Bolt Down Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - C4SP4231SBK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets
C4SP4231SBK1
Rack Mounting Solutions - Server Racks and Cabinets C4SP4231SBK1
When you prefer complete flexibility, our modular C4 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for you or you can choose from some of our popular pre-assembled cabinets, here. Available Options Include: 24U, 42U and 44U mounting heights. 24" and 30" overall frame widths. 24” wide frame includes generous cabling space and four (4) 3.5” wide cable entry holes on the top. 30” wide frame includes extra generous cabling space and support for up to four optional vertical cable managers 31.5", 36" and 42" overall frame depths. All frames include four (4) levelling feet and support optional casters. 19" and 23" mounting rails are available in square-hole punched or drilled and tapped 10-32. Flush-mounted doors with quarter-turn lock available in solid, tinted window, vented full or split/barn. Side panels are available in both solid and vented for thermal induction. One (1) interchangeable top panel opening; available in solid, vented, fan tops with or without fans installed. One (1) interchangeable bottom panel opening, available in solid. Vertical cable managers are available in-tray, enclosed metal or finger versions. Specifications The Cabinet frame is constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. 19" mounting rails are constructed in 12-gauge steel (square hole punched) or 10-gauge steel (drilled and tapped 10-32). Rails include rack unit indicators and are Zinc-plated to provide superior surface areas for equipment grounding. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. *When assembled by Hammond, the cabinet is UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg). Seismic rated up to 1,200 lbs (544 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately). Lifting capacity by use of eye bolts is available by special order. Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Build your own cabinet configuration using Q-Assembly Click here to view our Pre-Assembled C4RR Cabinet Series. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Cabinet Top Panels Side Panel Locking Kit Open Frame Rack and Rack Cabinet Joining Kit Cabinet Door Replacement Lock Universal Rack Shelf Rack Mount Locking Storage Drawer Adjustable Depth Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Unit Label Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Ring Cable Manager Horizontal Steel Finger Cable Manager Cable Management Arm Horizontal Hinged Cable Manager Vertical Cable Tray Vertical Finger Cable Manager with Door Vertical Cable Manager with Door PDUs and Outlet Strips Rack Panels Grounding & Bonding Mounting Hardware Rack and Cabinet Caster Set Bolt Down Kit

When you prefer complete flexibility, our modular C4 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for you or you can choose from some of our popular pre-assembled cabinets, here.

Available Options Include:

  • 24U, 42U and 44U mounting heights.
  • 24" and 30" overall frame widths.
    • 24” wide frame includes generous cabling space and four (4) 3.5” wide cable entry holes on the top.
    • 30” wide frame includes extra generous cabling space and support for up to four optional vertical cable managers
  • 31.5", 36" and 42" overall frame depths.
  • All frames include four (4) levelling feet and support optional casters.
  • 19" and 23" mounting rails are available in square-hole punched or drilled and tapped 10-32.
  • Flush-mounted doors with quarter-turn lock available in solid, tinted window, vented full or split/barn.
  • Side panels are available in both solid and vented for thermal induction.
  • One (1) interchangeable top panel opening; available in solid, vented, fan tops with or without fans installed.
  • One (1) interchangeable bottom panel opening, available in solid.
  • Vertical cable managers are available in-tray, enclosed metal or finger versions.

Specifications

  • The Cabinet frame is constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets.
  • Cabinet doors and side panels are constructed in 16-gauge steel.
  • 19" mounting rails are constructed in 12-gauge steel (square hole punched) or 10-gauge steel (drilled and tapped 10-32).
    • Rails include rack unit indicators and are Zinc-plated to provide superior surface areas for equipment grounding.
    • C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails.
  • *When assembled by Hammond, the cabinet is UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg).
  • Seismic rated up to 1,200 lbs (544 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Requires a seismic bolt-down kit such as the C4K-Z4 (sold separately).
  • Lifting capacity by use of eye bolts is available by special order.
  • Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET.
  • Finished in textured RAL9005 black powder paint.
  • Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Build your own cabinet configuration using Q-Assembly
Click here to view our Pre-Assembled C4RR Cabinet Series.

Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity.
Ask your local representative for details.

Accessories

  • Cabinet Top Panels
  • Side Panel Locking Kit
  • Open Frame Rack and Rack Cabinet Joining Kit
  • Cabinet Door Replacement Lock
  • Universal Rack Shelf
  • Rack Mount Locking Storage Drawer
  • Adjustable Depth Shelf
  • Four Post Mounting Sliding Shelf
  • Sliding Keyboard Shelf
  • Rack Unit Label
  • Adjustable Depth Cable Manager
  • Horizontal Lacing Strip
  • Horizontal Ring Cable Manager
  • Horizontal Steel Finger Cable Manager
  • Cable Management Arm
  • Horizontal Hinged Cable Manager
  • Vertical Cable Tray
  • Vertical Finger Cable Manager with Door
  • Vertical Cable Manager with Door
  • PDUs and Outlet Strips
  • Rack Panels
  • Grounding & Bonding
  • Mounting Hardware
  • Rack and Cabinet Caster Set
  • Bolt Down Kit
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number C4SP4231SBK1
Product Name Rack Mounting Solutions - Server Racks and Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418M12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks - DNRR2377HDWB - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.13 inch (2112 mm)
Width 20 inch (508 mm)
View Details
2 suppliers