Advantech 4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays ACP-4340MB-50B

Description
4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays Supports a PICMG backplane with up to 14 slots or an ATX/Micro-ATX motherboard Shock-resistant disk drive bay holds four hot-swap 3.5" and 2.5" SATA disk trays, one slim optical disk drive, and one 2.5" internal drive Dual front USB 3.0 ports Front-accessible system fan without opening top cover for easy maintenance LED indicators and alarm notification for system fault detection Built-in Intelligent System Module enabling whole system fan control and remote manageability
Request a Quote Datasheet
Description
4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays Supports a PICMG backplane with up to 14 slots or an ATX/Micro-ATX motherboard Shock-resistant disk drive bay holds four hot-swap 3.5" and 2.5" SATA disk trays, one slim optical disk drive, and one 2.5" internal drive Dual front USB 3.0 ports Front-accessible system fan without opening top cover for easy maintenance LED indicators and alarm notification for system fault detection Built-in Intelligent System Module enabling whole system fan control and remote manageability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays - ACP-4340MB-50B - Advantech
Cincinnati, OH, United States
4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays
ACP-4340MB-50B
4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays ACP-4340MB-50B
4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays Supports a PICMG backplane with up to 14 slots or an ATX/Micro-ATX motherboard Shock-resistant disk drive bay holds four hot-swap 3.5" and 2.5" SATA disk trays, one slim optical disk drive, and one 2.5" internal drive Dual front USB 3.0 ports Front-accessible system fan without opening top cover for easy maintenance LED indicators and alarm notification for system fault detection Built-in Intelligent System Module enabling whole system fan control and remote manageability

4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays

  • Supports a PICMG backplane with up to 14 slots or an ATX/Micro-ATX motherboard
  • Shock-resistant disk drive bay holds four hot-swap 3.5" and 2.5" SATA disk trays, one slim optical disk drive, and one 2.5" internal drive
  • Dual front USB 3.0 ports
  • Front-accessible system fan without opening top cover for easy maintenance
  • LED indicators and alarm notification for system fault detection
  • Built-in Intelligent System Module enabling whole system fan control and remote manageability
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Industrial Chassis and Card Cages
Product Number ACP-4340MB-50B
Product Name 4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
Unlock Full Specs
to access all available technical data

Similar Products

8-Slot Desktop/Wallmount Chassis with PS/2 or Redundant Power Supply - IPC-6608BP-30D - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Power Rating 300 watts
View Details
3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage. - HPC-8316SA-55RB1 - Advantech
Specs
Product Type Chassis
Form Factor ATX; 3U x 160mm (A-Size)
Certifications CE / FCC Certified
View Details
2U Rackmount Chassis for ATX/ MicroATX Motherboard with Low-Profile Rear Bracket Option - ACP-2010MB-25D - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-50ZF - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details