Enclosure made of cast aluminum (Al Si 12), measuring 160 mm x 160 mm x 90 mm (6.30 in x 6.30 in x 3.54 in), with an IP66 protection level, temperature range of -35°C to 80°C, and silver gray finish (RAL 7001). Features smooth sidewalls, polyurethane gasket, and includes mounting plate, hinge kit, DIN rail, and mounting tab accessories.
Enclosure, Cast Aluminum, Dark Gray
AL1616-9, Aluminum Enclosure
"Box Metal, Aluminum Silver Hand Held, Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 3.540"" (89.92mm)"
Enclosure Cast Aluminum, Al Si 12, Temperature Range -40 to 100 °C, Aluminum Enclosures
Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications.
| Altech Corp. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 150-011 | 150-011 | 1920-1050-ND | 70075194 |
| Product Name | AL Series Enclosures | Enclosures, Boxes, & Cases | Boxes | Enclosure; Cast Aluminum, Al Si 12; 6.30 in.; 6.30 in.; 3.54 in.; Gray; Chassis |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Shape | Rectangular | |||
| Length | 6.3 inch (160 mm) | 6.3 inch (160 mm) | ||
| Width | 6.3 inch (160 mm) | 6.3 inch (160 mm) | ||
| Depth | 3.54 inch (89.92 mm) |