Bulgin Components Cable and Cord Grips PX0980

Description
"Cable Gland 0.27"" ~ 0.51"" (7.0mm ~ 13.0mm) Polyamide Multiple"
Request a Quote Datasheet
Description
"Cable Gland 0.27"" ~ 0.51"" (7.0mm ~ 13.0mm) Polyamide Multiple"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 708-1227-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
708-1227-ND
Cable and Cord Grips 708-1227-ND
"Cable Gland 0.27"" ~ 0.51"" (7.0mm ~ 13.0mm) Polyamide Multiple"

"Cable Gland 0.27"" ~ 0.51"" (7.0mm ~ 13.0mm) Polyamide Multiple"

Buy Now Datasheet
Cable Glands - 3444324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
3444324
Cable Glands 3444324
Bulgin PX0980 Cable Gland

Bulgin PX0980 Cable Gland

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Sealing Glands Sealing Glands
Product Number 708-1227-ND 3444324
Product Name Cable and Cord Grips Cable Glands
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 127170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details