Keystone Electronics Corp. For 9 Volt Lithium-Ion Cells 1290-66

Description
Part Number: 1290-66 # of Cells: 1 Battery Reference: 9 volt lithium Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Lithium-Ion 9 Volt Cells
Request a Quote Datasheet
Description
Part Number: 1290-66 # of Cells: 1 Battery Reference: 9 volt lithium Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Lithium-Ion 9 Volt Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 9 Volt Lithium-Ion Cells - 1290-66 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 9 Volt Lithium-Ion Cells
1290-66
For 9 Volt Lithium-Ion Cells 1290-66
Part Number: 1290-66 # of Cells: 1 Battery Reference: 9 volt lithium Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Lithium-Ion 9 Volt Cells

Part Number: 1290-66

  • # of Cells: 1
  • Battery Reference: 9 volt lithium
  • Cell Size: 9 Volt
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
  • For Lithium-Ion 9 Volt Cells
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1290-66-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1290-66-ND
Battery Holders, Clips, Contacts 36-1290-66-ND
Battery Holder (Open) 9V 1 Cell Solder Lug

Battery Holder (Open) 9V 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1290-66 36-1290-66-ND
Product Name For 9 Volt Lithium-Ion Cells Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Cell Holder with PC connector - 2463CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Holder w/ solder Lugs for 18350 Battery - 1101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R - 3020TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for AA Battery on T&R - 1024TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers