Keystone Electronics Corp. Polarized THM Holder for AA Battery w/ coil spring 1087

Description
Part Number: 1087 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote
Description
Part Number: 1087 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1087 is a through-hole mounted polarized holder for a single AA battery, featuring a coil spring for reliable contact and polarization to prevent improper installation. The housing is made of PBT with UL 94V-0 rating, and contacts are stainless steel with nickel plating. It measures 2.145 in (54.5 mm) in length, 0.612 in (15.5 mm) in width, 0.603 in (15.3 mm) in base thickness, and 2.359 in (59.9 mm) in height. The operating temperature range is -60°F to 293°F (-51°C to 145°C). The holder is supplied in trays with 50 pieces per tray.

Datasheet Summary
Powered by GS/AI

The 1087 is a through-hole mounted polarized holder for a single AA battery, featuring a coil spring for reliable contact and polarization to prevent improper installation. The housing is made of PBT with UL 94V-0 rating, and contacts are stainless steel with nickel plating. It measures 2.145 in (54.5 mm) in length, 0.612 in (15.5 mm) in width, 0.603 in (15.3 mm) in base thickness, and 2.359 in (59.9 mm) in height. The operating temperature range is -60°F to 293°F (-51°C to 145°C). The holder is supplied in trays with 50 pieces per tray.

Suppliers

Company
Product
Description
Supplier Links
Polarized THM Holder for AA Battery w/ coil spring - 1087 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarized THM Holder for AA Battery w/ coil spring
1087
Polarized THM Holder for AA Battery w/ coil spring 1087
Part Number: 1087 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1087

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1087-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1087-ND
Battery Holders, Clips, Contacts 36-1087-ND
Battery Holder (Open) AA 1 Cell PC Pin

Battery Holder (Open) AA 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1087 36-1087-ND
Product Name Polarized THM Holder for AA Battery w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 30mm Coin Cell - 301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell on T&R - 1057TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Vinyl 9 Volt T Style Strap-4
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) on T&R - 1071TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers