Electronic Sensors, Inc. Model LS7000 RF Point Level Switch

Description
The LS7000 is an excellent general purpose level control device. It can sense all liquids and the "difficult to measure" dry materials. Operation: The probe uses a radio frequency balanced impedance bridge to detect the presence or absence of a product. Upon contact with the product, the probe's frequency is altered therefore signifying the presence of the product. The probe is supplied with an adjustable delay on or delay off timer. The timer is used to ignore wave action in a tank or control a pump using a single probe.
Description
The LS7000 is an excellent general purpose level control device. It can sense all liquids and the "difficult to measure" dry materials. Operation: The probe uses a radio frequency balanced impedance bridge to detect the presence or absence of a product. Upon contact with the product, the probe's frequency is altered therefore signifying the presence of the product. The probe is supplied with an adjustable delay on or delay off timer. The timer is used to ignore wave action in a tank or control a pump using a single probe.

Suppliers

Company
Product
Description
Supplier Links
The LS7000 is an excellent general purpose level control device. It can sense all liquids and the "difficult to measure" dry materials. Operation: The probe uses a radio frequency balanced impedance bridge to detect the presence or absence of a product. Upon contact with the product, the probe's frequency is altered therefore signifying the presence of the product. The probe is supplied with an adjustable delay on or delay off timer. The timer is used to ignore wave action in a tank or control a pump using a single probe.

The LS7000 is an excellent general purpose level control device. It can sense all liquids and the "difficult to measure" dry materials.
Operation: The probe uses a radio frequency balanced impedance bridge to detect the presence or absence of a product. Upon contact with the product, the probe's frequency is altered therefore signifying the presence of the product. The probe is supplied with an adjustable delay on or delay off timer. The timer is used to ignore wave action in a tank or control a pump using a single probe.

Supplier's Site

Technical Specifications

  Electronic Sensors, Inc.
Product Category Level Sensors
Product Number Model LS7000 RF Point Level Switch
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensors - 2412257 - RS Components, Ltd.
ifm efector inc.
Specs
Device Classification Sensor Only
Meter Technology Type Capacitive/RF Admittance; Other (Such as tilt etc.)
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details