Ultrasonic level transmitter with non-contact transit time sensing, available in measuring ranges of 0.2 to 4 m, 0.25 to 6 m, or 0.45 to 15 m, with 4-20 mA two-wire output and integrated display. The sensor housing is made of PVDF, and the unit operates on 12 to 36 V DC. Weight is 0.790 kg. All variants use terminal connection for electrical interface and are designed for continuous level measurement with process connections in BSP or NPT threads or flanges up to DN125 or ANSI 5 inch.
Continous measuring, display, 4-20 mA
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300135 |
| Product Name | Measurement - Level - ultrasonic |
| Media Type | Liquid |