RECESSED BUMPER KNOB, 20.32MM, PHENOLIC; Bumper / Feet Mounting:Screw; Height:0.87mm; Base Diameter:20.3mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Product Range:-; Knob / Dial Style:Round RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 82Y9257 |
| Product Name | Recessed Bumper Knob, 20.32Mm, Phenolic; Bumper / Feet Mounting Ehc (Electronic Hardware) |