RS Components, Ltd. 4437973

Description
Grounded Junctions: Also suitable for corrosive media and for high-pressure applications. It provides faster response than the insulated junction as the measuring point is connected to the outer sheath. Mineral insulated Type K Thermocouple,Probe temperature range -40°C to +1100°C,Minature flat pin plug,Highly flexible, sheath can be formed to suit many applications Thermocouple Type = K Probe Length = 250mm Probe Diameter = 0.5mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
Grounded Junctions: Also suitable for corrosive media and for high-pressure applications. It provides faster response than the insulated junction as the measuring point is connected to the outer sheath. Mineral insulated Type K Thermocouple,Probe temperature range -40°C to +1100°C,Minature flat pin plug,Highly flexible, sheath can be formed to suit many applications Thermocouple Type = K Probe Length = 250mm Probe Diameter = 0.5mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4437973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grounded Junctions: Also suitable for corrosive media and for high-pressure applications. It provides faster response than the insulated junction as the measuring point is connected to the outer sheath. Mineral insulated Type K Thermocouple,Probe temperature range -40°C to +1100°C,Minature flat pin plug,Highly flexible, sheath can be formed to suit many applications Thermocouple Type = K Probe Length = 250mm Probe Diameter = 0.5mm Probe Material = Nickel Aluminium, Nickel Chrome Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +750°C Termination Type = Miniature Plug Standards Met = IEC

Grounded Junctions: Also suitable for corrosive media and for high-pressure applications. It provides faster response than the insulated junction as the measuring point is connected to the outer sheath.
Mineral insulated Type K Thermocouple,Probe temperature range -40°C to +1100°C,Minature flat pin plug,Highly flexible, sheath can be formed to suit many applications
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 0.5mm
Probe Material = Nickel Aluminium, Nickel Chrome
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +750°C
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4437973
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 3241743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 3241759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 1314743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details