RS Components, Ltd. 1232800

Description
Finder 84 Series multi function SMARTimer with NFC technology to connect to the Finder Toolbox smartphone app. The 84 series allows NFC smartphone programming and classic on device programming. The large backlit display allows easy reading of all information during the programming phase and normal operation. 84 series SMARTimer relays feature two independent programmable channels and 25 available functions. Two independent channels. Two programming modes: Smart NFC mode or Classic on device. Wide backlit display. High precision. PIN to protect access to programming session. Up or Down timing modes. 35 mm rail mount Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 9999 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 16 A
Request a Quote
Description
Finder 84 Series multi function SMARTimer with NFC technology to connect to the Finder Toolbox smartphone app. The 84 series allows NFC smartphone programming and classic on device programming. The large backlit display allows easy reading of all information during the programming phase and normal operation. 84 series SMARTimer relays feature two independent programmable channels and 25 available functions. Two independent channels. Two programming modes: Smart NFC mode or Classic on device. Wide backlit display. High precision. PIN to protect access to programming session. Up or Down timing modes. 35 mm rail mount Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 9999 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 16 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1232800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Finder 84 Series multi function SMARTimer with NFC technology to connect to the Finder Toolbox smartphone app. The 84 series allows NFC smartphone programming and classic on device programming. The large backlit display allows easy reading of all information during the programming phase and normal operation. 84 series SMARTimer relays feature two independent programmable channels and 25 available functions. Two independent channels. Two programming modes: Smart NFC mode or Classic on device. Wide backlit display. High precision. PIN to protect access to programming session. Up or Down timing modes. 35 mm rail mount Supply Voltage = 12 - 24 V ac/dc Time Range = 0.1 s - 9999 h Mode of Operation = Multi Function Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 16 A

Finder 84 Series multi function SMARTimer with NFC technology to connect to the Finder Toolbox smartphone app. The 84 series allows NFC smartphone programming and classic on device programming. The large backlit display allows easy reading of all information during the programming phase and normal operation. 84 series SMARTimer relays feature two independent programmable channels and 25 available functions.
Two independent channels. Two programming modes: Smart NFC mode or Classic on device. Wide backlit display. High precision. PIN to protect access to programming session. Up or Down timing modes. 35 mm rail mount
Supply Voltage = 12 - 24 V ac/dc
Time Range = 0.1 s - 9999 h
Mode of Operation = Multi Function
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 16 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 1232800
Time Ranges Hours, Minutes, Seconds
Timer Type Multi Function
Function Type Multi-function
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Multi function with NFC
Function Type Multi-function
View Details
 - 260549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 329137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details
 - 260448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details